TE Connectivity 4525-TP5B005GP
- 收藏
- 对比
4525-TP5B005GP
2460-4525-TP5B005GP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Gauge, 5 psi, Output/Span 5 - 95% Vdc, ±0.25% Span, Supply Voltage 5 V, -25 – 105 °C [-13 – 221 °F], MEAS MS4525
1最小包装量--
4525-TP5B005GP详情
TE Connectivity 4525-TP5B005GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4525-TP5B005GP
TE Internal Description
PRESS XDCR, ANALOG, PSI RANGE
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
300 psi
Pressureu2009(psi)
5
Output/Spanu2009
5 - 95% Vdc
4525-TP5B005GP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。