TE Connectivity 455001-000
- 收藏
- 对比
455001-000
2460-455001-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Spool
1最小包装量--
455001-000详情
TE Connectivity 455001-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.64
Inside Diameter Before Shrinking
12.7
Inside Diameter After Shrinking
6.4
Operating Temp Range
-55C to 135C
Package
Bulk
Base Product Number
MILT-LT-1/2
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
455001-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。