TE Connectivity 4585-4030-02
- 收藏
- 对比
4585-4030-02
2460-4585-4030-02
集成电路(IC)
--
大陆
立即发货

RF Adapters - Between Series SMA Jack to OSP Plug
1最小包装量--
4585-4030-02详情
TE Connectivity 4585-4030-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
4585-4030-02
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
Contact Finish Mating
AU,AU
Contact Materials
BERYLLIUM COPPER, BERYLLIUM COPPER
Insulator Material
POLYTETRAFLUOROETHYLENE
Manufacturer Series
4585
Mounting Styles
STRAIGHT
连接器类型
射频连接器适配器
Reach合规守则
unknown
可靠性
COMMERCIAL
触点样式
COAX
主体/外壳样式
JACK-PLUG
特性阻抗
50 Ω
适配器样式
OSM-OSP
4585-4030-02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。