TE Connectivity 4630M14-050-240-D
- 收藏
- 对比
4630M14-050-240-D
2460-4630M14-050-240-D
运动传感器 - 振动
--
大陆
立即发货

4630M14-050-240-D
1最小包装量--
4630M14-050-240-D详情
TE Connectivity 4630M14-050-240-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20016899-00
TE Internal Description
4630M14-050-240-D
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-1500, 0-2000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
40 mV/g
4630M14-050-240-D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。