TE Connectivity 463453J001
- 收藏
- 对比
463453J001
2460-463453J001
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Piece
1最小包装量--
463453J001详情
TE Connectivity 463453J001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.43
Operating Temp Range
-30C to 125C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.25
Inside Diameter Before Shrinking
3.1
类型
TUBING
颜色
Black
收缩率
2:1
463453J001拓展信息







哦! 它是空的。