TE Connectivity 4-6437630-1
- 收藏
- 对比
4-6437630-1
2460-4-6437630-1
开关
--
大陆
立即发货

Toggle Switches, Double Pole - Double Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper Alloy, Silver, Waterproof, Alcoswitch F Series
--最小包装量--
4-6437630-1详情
TE Connectivity 4-6437630-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6437630-1
TE Internal Description
FTT0904=MINIATURE TOGGLE
Alias #
FTT0904
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Bushing Thread Sizeu2009
M12 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
4-6437630-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。