TE Connectivity 4-644754-0
- 收藏
- 对比
4-644754-0
2460-4-644754-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 10 Position, 3.96 mm [.156 in] Centerline, Printed Circuit Board, UL 94V-0, MTA 156
1最小包装量--
4-644754-0详情
TE Connectivity 4-644754-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-644754-0
TE Internal Description
10P MTA156 HDR ASSY SQ R/A F/L
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
4-644754-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。