TE Connectivity 4-6450550-5
- 收藏
- 对比
4-6450550-5
2460-4-6450550-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 36 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
4-6450550-5详情
TE Connectivity 4-6450550-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6450550-5
TE Internal Description
MBXL VERT RCPT 6P+24S+6P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
36
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
4-6450550-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。