TE Connectivity 4-647000-7
- 收藏
- 对比
4-647000-7
2460-4-647000-7
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Plug, Mating Alignment, Polarization Mating Alignment Type, Mating Retention, MTA 100
1最小包装量--
4-647000-7详情
TE Connectivity 4-647000-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-647000-7
TE Internal Description
17P MTA100 PSTD CONN ASSY LF
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Polarization
Mating Retentionu2009
With
Relay Construction
Non-Latching
Mounting
通孔
触点排列
SPST-NO
产品长度
30.4 mm
4-647000-7拓展信息

















哦! 它是空的。