TE Connectivity 4-647078-0
- 收藏
- 对比
4-647078-0
2460-4-647078-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 10 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Gold, Through Hole - Solder, Signal, MTA 100
1最小包装量--
4-647078-0详情
TE Connectivity 4-647078-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
PCB Mount Orientationu2009
Vertical
TE Internal #
4-647078-0
TE Internal Description
10P MTA100 HDR HT FL 15AU LF
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Number of Rowsu2009
1
4-647078-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。