TE Connectivity 4704
- 收藏
- 对比
4704
2460-4704
套管 - 音频连接器
--
大陆
立即发货

IC & Component Sockets SOLDER TERMINAL
1最小包装量--
4704详情
TE Connectivity 4704重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
4704
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Risk Rank
1.49
ECCN 代码
EAR99
HTS代码
8515.90.20.00
Reach合规守则
compliant
端子和接线板类型
环形端子
4704拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。