TE Connectivity 473697-6
- 收藏
- 对比
473697-6
2460-473697-6
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Crimpers / Crimping Tools O-CRIMPER INSERT-THIN LEG
1最小包装量--
473697-6详情
TE Connectivity 473697-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
终端
Crimp
子类别
Tools
方向
Straight
接头数量
37
产品类别
Crimpers
产品
Crimpers
产品类别
Crimpers / Crimping Tools
辐射硬化
无
473697-6拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。