TE Connectivity 479011N001
- 收藏
- 对比
479011N001
2460-479011N001
无类别的
--
大陆
立即发货

T-Fit Adapter and Molded Boot Kit with Boot SolderShield Splice 22 Shell Size 45-Degree
1最小包装量--
479011N001详情
TE Connectivity 479011N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1125 - 2250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
158 - 225
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
479011N001拓展信息







哦! 它是空的。