TE Connectivity 4-794620-4
- 收藏
- 对比
4-794620-4
2460-4-794620-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 14 Position, 3 mm [.118 in] Centerline, Printed Circuit Board, UL 94V-0, Micro MATE-N-LOK
1最小包装量--
4-794620-4详情
TE Connectivity 4-794620-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
Header
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
TE Internal #
4-794620-4
TE Internal Description
14P MICRO MNL ASSY,R/A,HDR,LF
4-794620-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。