TE Connectivity 4-825433-3
- 收藏
- 对比
4-825433-3
2460-4-825433-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 43 Position, 2.54 mm [.1 in] Centerline, Breakaway, AMPMODU Headers
1最小包装量--
4-825433-3详情
TE Connectivity 4-825433-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-825433-3
TE Internal Description
MOD 2 PINHDR 1X43P.
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
43
Number of Rowsu2009
1
4-825433-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。