TE Connectivity 4-827261-6
- 收藏
- 对比
4-827261-6
2460-4-827261-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 46 Position, 2.54 mm [.1 in] Centerline, Breakaway, Gold Flash over Palladium Nickel
1最小包装量--
4-827261-6详情
TE Connectivity 4-827261-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
46
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
46P MOD2 STIFT LEI
TE Internal #
4-827261-6
4-827261-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。