TE Connectivity 4828-008-8605
- 收藏
- 对比
4828-008-8605
2460-4828-008-8605
无类别的
--
大陆
立即发货

Rectangular Commercial Connectors
1最小包装量--
添加到询价列表
4828-008-8605详情
TE Connectivity 4828-008-8605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
4828-008-8605拓展信息







哦! 它是空的。