TE Connectivity 485633-000
- 收藏
- 对比
485633-000
2460-485633-000
热缩管
--
大陆
立即发货

Heat Shrink Transition Y Style Polyolefin Black
--最小包装量--
485633-000详情
TE Connectivity 485633-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 120C
Inside Diameter Before Shrinking
26.9/13.2
Inside Diameter After Shrinking
13.2/6.9
Product Thickness
2.54
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
Transition
颜色
Black
485633-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。