TE Connectivity 4862984002
- 收藏
- 对比
4862984002
2460-4862984002
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Spool
1最小包装量--
4862984002详情
TE Connectivity 4862984002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.71
Operating Temp Range
-70C to 105C
Inside Diameter After Shrinking
4.74
Inside Diameter Before Shrinking
9.5
类型
TUBING
颜色
Black
收缩率
2:1
4862984002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。