TE Connectivity 4-87631-0
- 收藏
- 对比
4-87631-0
2460-4-87631-0
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 44 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Mating Retention, Wire & Cable, Signal, AMPMODU IV/V
1最小包装量--
4-87631-0详情
TE Connectivity 4-87631-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
44
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
44 MODIV HSG DR MRKD .100 POL
TE Internal #
4-87631-0
4-87631-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。