TE Connectivity 492467-000
- 收藏
- 对比
492467-000
2460-492467-000
热缩管
--
大陆
立即发货

Cable Accessories T-Transition Polyolefin Black
1最小包装量--
492467-000详情
TE Connectivity 492467-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
终端
Solder
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
Unknown
492467-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。