TE Connectivity 4-953893-1
- 收藏
- 对比
4-953893-1
2460-4-953893-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 12 Position, .1 in [2.54 mm] Centerline, Blue, Wire & Cable, Power & Signal, MQS
1最小包装量--
4-953893-1详情
TE Connectivity 4-953893-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-953893-1
TE Internal Description
8POS MIXED MQS REC
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.63u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
4-953893-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。