TE Connectivity 4DB-P207-05
- 收藏
- 对比
4DB-P207-05
2460-4DB-P207-05
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 5 Position, 8.26 mm [.325 in] Centerline, 1 Row, 150 V / 300 V, Buchanan 4DB Series
1最小包装量--
4DB-P207-05详情
TE Connectivity 4DB-P207-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Dual Barrier
TE Internal Description
4DB-P207-05=4DB ASSEMBLY
TE Internal #
5-1437667-8
4DB-P207-05拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。