TE Connectivity 4PCV-14-006
- 收藏
- 对比
4PCV-14-006
2460-4PCV-14-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 14 Position, 8.26 mm [.325 in] Centerline, 1 Row, 150 V / 300 V, Buchanan 4 Series
1最小包装量--
4PCV-14-006详情
TE Connectivity 4PCV-14-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
4PCV-14-006=4PCV ASSEMBLY
TE Internal #
2-1437649-0
4PCV-14-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。