TE Connectivity 5000652-H
- 收藏
- 对比
5000652-H
2460-5000652-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 2.5 mbar [1 inH2O], 1.87 mmHG, .036 psi [.002 bar], ± 0.5% F.S, First Sensor LDE
1最小包装量--
5000652-H详情
TE Connectivity 5000652-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5000652-H
TE Internal Description
LDES250UE3S;PRES;0-250Pa;0,3-2,7V;3Vs
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
2.5u2009mbaru2009[u20091u2009inH2Ou2009]
Pressureu2009(mmHG)
1.87
Proof Pressure Rangeu2009
2 bar
5000652-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。