TE Connectivity 5000655-H
- 收藏
- 对比
5000655-H
2460-5000655-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 3 mbar [1.2 inH2O], 2.25 mmHG, .043 psi [.003 bar], ± 0.5% F.S, First Sensor LDE
1最小包装量--
5000655-H详情
TE Connectivity 5000655-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
2 bar
Pressureu2009(mmHG)
2.25
Pressureu2009
3u2009mbaru2009[u20091.2u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
LDES300UE3S;PRES;0-300Pa;0,3-2,7V;3Vs
TE Internal #
5000655-H
5000655-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。