TE Connectivity 5000659-H
- 收藏
- 对比
5000659-H
2460-5000659-H
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 5 mbar [2 inH2O], 3.75 mmHG, .072 psi [.005 bar], ± 0.5% F.S, First Sensor LDE
1最小包装量--
5000659-H详情
TE Connectivity 5000659-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
2 bar
Pressureu2009(mmHG)
3.75
Pressureu2009
5u2009mbaru2009[u20092u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
LDES500UE3S;PRES;0-500Pa;0,3-2,7V;3Vs
TE Internal #
5000659-H
5000659-H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。