TE Connectivity 501-0607ES
- 收藏
- 对比
501-0607ES
2460-501-0607ES
套管 - 音频连接器
--
大陆
立即发货

501-0607ES datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
501-0607ES详情
TE Connectivity 501-0607ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
房屋材料
Thermoplastic
Body Orientation
直角
Number of Contact Rows
2
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
磷青铜
Pitch (mm)
2.54(mm)
类型
顶出头
性别
HDR
接头数量
6(POS)
房屋颜色
Blue
501-0607ES拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。