TE Connectivity 5018A3022-0
- 收藏
- 对比
5018A3022-0
2460-5018A3022-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 50 Ω, 18 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
5018A3022-0详情
TE Connectivity 5018A3022-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
Wire Sizeu2009(AWG)
18
Impedanceu2009(Ω)
50
Cable Typeu2009
Cheminax
Alias #
7-1193633-6
TE Internal #
485577-000
TE Internal Description
5018A3022-0
5018A3022-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。