TE Connectivity 5022E5111-9
- 收藏
- 对比
5022E5111-9
2460-5022E5111-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 50 Ω, 22 AWG Wire Size, Operating Temperature Range -65 – 150 °C [-85 – 302 °F]
1最小包装量--
5022E5111-9详情
TE Connectivity 5022E5111-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 150u2009°Cu2009[u2009-85 – 302u2009°Fu2009]
Wire Sizeu2009(AWG)
22
Impedanceu2009(Ω)
50
Cable Typeu2009
Cheminax
Alias #
6-1193234-7
TE Internal Description
5022E5111-9
TE Internal #
430028-000
5022E5111-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。