TE Connectivity 5022K0311-9
- 收藏
- 对比
5022K0311-9
2460-5022K0311-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 150 Ω, 22 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
5022K0311-9详情
TE Connectivity 5022K0311-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM0129-000
TE Internal Description
5022K0311-9
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
150
Wire Sizeu2009(AWG)
22
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
5022K0311-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。