TE Connectivity 5024A1314-9
- 收藏
- 对比
5024A1314-9
2460-5024A1314-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 50 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
5024A1314-9详情
TE Connectivity 5024A1314-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
TE Internal #
441895-000
TE Internal Description
5024A1314-9
Alias #
4-1193322-5
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
50
Wire Sizeu2009(AWG)
24
5024A1314-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。