TE Connectivity 5026D5314-9
- 收藏
- 对比
5026D5314-9
2460-5026D5314-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 50 Ω, 26 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
5026D5314-9详情
TE Connectivity 5026D5314-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
988831-000
TE Internal Description
5026D5314-9
Alias #
2-1197641-4
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
50
Wire Sizeu2009(AWG)
26
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
5026D5314-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。