TE Connectivity 5038114002
- 收藏
- 对比
5038114002
2460-5038114002
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Yellow/Green Stripe Thin Spool
1最小包装量--
5038114002详情
TE Connectivity 5038114002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.64
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
6
Inside Diameter Before Shrinking
12
类型
TUBING
颜色
Yellow/Green
收缩率
2:1
5038114002拓展信息







哦! 它是空的。