TE Connectivity 505878J002
- 收藏
- 对比
505878J002
2460-505878J002
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Spool
1最小包装量--
505878J002详情
TE Connectivity 505878J002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.64
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
6.4
Inside Diameter Before Shrinking
13.72
Package
Box
Base Product Number
VERSAFIT-1/2
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
505878J002拓展信息







哦! 它是空的。