TE Connectivity 5067164001
- 收藏
- 对比
5067164001
2460-5067164001
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
1最小包装量--
5067164001详情
TE Connectivity 5067164001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inside Diameter After Shrinking
51
Inside Diameter Before Shrinking
102
Operating Temp Range
-40C to 135C
Product Thickness
1.4
Shrink Wall Type
THIN/SINGLE
类型
TUBING
颜色
Black
收缩率
2:1
5067164001拓展信息







哦! 它是空的。