TE Connectivity 5069734006
- 收藏
- 对比
5069734006
2460-5069734006
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Clear Thin/Single Spool
1最小包装量--
5069734006详情
TE Connectivity 5069734006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.65
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
4.8
Inside Diameter Before Shrinking
9.5
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Clear
收缩率
2:1
5069734006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。