TE Connectivity 5069814012
- 收藏
- 对比
5069814012
2460-5069814012
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin Spool
1最小包装量--
5069814012详情
TE Connectivity 5069814012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Product Thickness
0.5
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
2.4
类型
TUBING
颜色
Black
收缩率
2:1
5069814012拓展信息







哦! 它是空的。