TE Connectivity 5069884015
- 收藏
- 对比
5069884015详情
TE Connectivity 5069884015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Irradiated PO (Polyolefin)
For Use With
Cables, Electronic Components, Pipes, Wires, Color Coding, Identification, Insulation and Protection
Operating Temp Range
-40C to 135C
Inside Diameter After Shrinking
12.7
Inside Diameter Before Shrinking
25.4
Package
Box
厂商
TE Connectivity
Product Status
活跃
操作温度
-40 to 135 °C
系列
*
类型
Heat Shrinkable Tubing
颜色
Black
家人
CPGT
收缩率
2:1
5069884015拓展信息








哦! 它是空的。