TE Connectivity 50K6A1-25
- 收藏
- 对比
50K6A1-25详情
TE Connectivity 50K6A1-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Package Description
,
Manufacturer Part Number
50K6A1-25
Manufacturer
TE Connectivity / Measurement Specialties Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BETATHERM CORP
Risk Rank
5.82
Manufacturer Series
VII
ECCN 代码
EAR99
HTS代码
8533.40.80.70
子类别
Non-linear Resistors
电阻器类型
NTC 热敏电阻
达到SVHC
unknown
50K6A1-25拓展信息








哦! 它是空的。