TE Connectivity 5-102184-7
- 收藏
- 对比
5-102184-7
2460-5-102184-7
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 56 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Wire & Cable, Signal, -85 – 221 °F [-65 – 105 °C]
1最小包装量--
5-102184-7详情
TE Connectivity 5-102184-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
56
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
56 MODIV HSG W/STR RLF DR MRKD
TE Internal #
5-102184-7
5-102184-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。