TE Connectivity 5-103336-9
- 收藏
- 对比
5-103336-9
2460-5-103336-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 16 Position, 2.54 mm [.1 in] Centerline, Unshrouded, Gold, Through Hole - Press-Fit, AMPMODU Headers
1最小包装量--
5-103336-9详情
TE Connectivity 5-103336-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
16
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
16 MODII HDR SRST UNSHRD A/PIN
TE Internal #
5-103336-9
5-103336-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。