TE Connectivity 5-103911-7
- 收藏
- 对比
5-103911-7
2460-5-103911-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 30 Position, 1.27 mm [.05 in] Centerline, Gold, Through Hole - Solder, Signal, AMPMODU System 50
1最小包装量--
5-103911-7详情
TE Connectivity 5-103911-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
30
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
30 SYSTEM 50 RCPT ASSY DRRA
TE Internal #
5-103911-7
5-103911-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。