TE Connectivity 5-103946-6
- 收藏
- 对比
5-103946-6
2460-5-103946-6
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 7 Position, 2.54 mm [.1 in] Centerline, Crimp / Insulation Displacement (IDC), 1 Row, Black, AMPMODU MTE
1最小包装量--
5-103946-6详情
TE Connectivity 5-103946-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-103946-6
TE Internal Description
3X7 MTE SHRD PIN SR POL .100CL
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
5-103946-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。