TE Connectivity 5-103952-3
- 收藏
- 对比
5-103952-3
2460-5-103952-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 4 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC) / Crimp, 1 Row, Black, AMPMODU MTE
1最小包装量--
5-103952-3详情
TE Connectivity 5-103952-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-103952-3
TE Internal Description
5X4 MTE PIN SR RIBBED .100CL
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
5-103952-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。