TE Connectivity 5-103959-8
- 收藏
- 对比
5-103959-8
2460-5-103959-8
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 9 Position, 2.54 mm [.1 in] Centerline, Crimp / Insulation Displacement (IDC), 1 Row, AMPMODU MTE
1最小包装量--
5-103959-8详情
TE Connectivity 5-103959-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
2X9 MTE RCPT SR LATHC .100CL
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
TE Internal #
5-103959-8
Number of Positionsu2009
9
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
5-103959-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。