TE Connectivity 5-104186-2
- 收藏
- 对比
5-104186-2
2460-5-104186-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 5 Position, 1.27 mm [.05 in] Centerline, Unshrouded, Gold, Through Hole - Solder, AMPMODU System 50
1最小包装量--
5-104186-2详情
TE Connectivity 5-104186-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-104186-2
Number of Rowsu2009
1
Number of Positionsu2009
5
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
05 SYS 50 HDR SRRA UNSHRD SN
5-104186-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。