TE Connectivity 5-104355-2
- 收藏
- 对比
5-104355-2详情
TE Connectivity 5-104355-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
安装类型
BOARD
Manufacturer Part Number
5-104355-2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.76
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
104355
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
Brand Name
AMP
终端类型
SOLDER
5-104355-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。