TE Connectivity 5-104477-3
- 收藏
- 对比
5-104477-3
2460-5-104477-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 30 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, AMPMODU System 50
1最小包装量--
5-104477-3详情
TE Connectivity 5-104477-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
30 SYSTEM 50 HDR DRRA SHRD SN
Number of Rowsu2009
2
Number of Positionsu2009
30
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
TE Internal #
5-104477-3
5-104477-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。