TE Connectivity 5-104892-1
- 收藏
- 对比
5-104892-1
2460-5-104892-1
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Wire-to-Board, 10 Position, 1.27 mm [.05 in] Centerline, Insulation Displacement (IDC), 2 Row, Receptacle, AMPMODU 50/50 Grid
1最小包装量--
5-104892-1详情
TE Connectivity 5-104892-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-104892-1
TE Internal Description
10 50/50 GRID RCPT W/LTCH LF
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Row-to-Row Spacingu2009
1.27u2009mmu2009[u2009.05u2009inu2009]
5-104892-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。